Manufacturer: Flex Power Modules
Win Source Part Number: 890090-PMN8118UWSR
Series: PMN 8000 (108W)
Operating Temperature Range: -40°C ~ 85°C (With Derating)
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V - - - 30A 5.5V - 14V Input
Package: 14-SMD Module
Package: Tray
Mounting: Surface Mount
Family Name: PMN811
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 175
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 890090-PMN8118UWSR |
| Product Name | Power Supplies Board Mount DCDC Converters - PMN8118UWSR |
| Package Type | Other; Tray |