Flex Power Modules Power Supplies Board Mount DCDC Converters - PMN8118UWP PMN8118UWP

Description
Manufacturer: Flex Power Modules Win Source Part Number: 890089-PMN8118UWP Series: PMN 8000 (108W) Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V - - - 30A 5.5V - 14V Input Package: 14-DIP Module Package: Tray Mounting: Through Hole Family Name: PMN811 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 175 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Flex Power Modules Win Source Part Number: 890089-PMN8118UWP Series: PMN 8000 (108W) Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V - - - 30A 5.5V - 14V Input Package: 14-DIP Module Package: Tray Mounting: Through Hole Family Name: PMN811 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 175 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PMN8118UWP - 890089-PMN8118UWP - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PMN8118UWP
890089-PMN8118UWP
Power Supplies Board Mount DCDC Converters - PMN8118UWP 890089-PMN8118UWP
Manufacturer: Flex Power Modules Win Source Part Number: 890089-PMN8118UWP Series: PMN 8000 (108W) Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V - - - 30A 5.5V - 14V Input Package: 14-DIP Module Package: Tray Mounting: Through Hole Family Name: PMN811 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 175 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580

Manufacturer: Flex Power Modules
Win Source Part Number: 890089-PMN8118UWP
Series: PMN 8000 (108W)
Operating Temperature Range: -40°C ~ 85°C (With Derating)
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V - - - 30A 5.5V - 14V Input
Package: 14-DIP Module
Package: Tray
Mounting: Through Hole
Family Name: PMN811
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 175
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 890089-PMN8118UWP
Product Name Power Supplies Board Mount DCDC Converters - PMN8118UWP
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1228146P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
DCR011205 Miniature, 1W Isolated Regulated DC/DC Converters - DCR011205UE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details