Manufacturer: Flex Power Modules
Win Source Part Number: 930796-PMM8218TSR
Series: PMM 8000 (275W)
Operating Temperature Range: -40°C ~ 85°C (With Derating)
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V - - - 50A 8V - 14V Input
Package: 20-SMD Module
Package: Tray
Mounting: Surface Mount
Family Name: PMM821
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 930796-PMM8218TSR |
| Product Name | Power Supplies Board Mount DCDC Converters - PMM8218TSR |
| Package Type | Other; Tray |