Flex Power Modules Power Supplies Board Mount DCDC Converters - PMJ8418TSR PMJ8418TSR

Description
Manufacturer: Flex Power Modules Win Source Part Number: 811784-PMJ8418TSR Type: Non-Isolated PoL Module Mounting Style: SMD Features: Adjustable Output, Remote On/Off, Remote Sense Applications: ITE (Commercial) Power (Watts): 143W Control Features: Enable, Active Low Number of Outputs: 1 Voltage - Input (Min): 10.8V Voltage - Output 1: 0.8 ~ 5.5V Efficiency: 94.1% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 1.37" L x 1.12" W x 0.35" H (34.8mm x 28.5mm x 9.0mm) Maximum Input Voltage: 13.2V Manufacturer Package: 13-SMD Module Current - Output (Maximum): 26A Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Flex Power Modules Win Source Part Number: 811784-PMJ8418TSR Type: Non-Isolated PoL Module Mounting Style: SMD Features: Adjustable Output, Remote On/Off, Remote Sense Applications: ITE (Commercial) Power (Watts): 143W Control Features: Enable, Active Low Number of Outputs: 1 Voltage - Input (Min): 10.8V Voltage - Output 1: 0.8 ~ 5.5V Efficiency: 94.1% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 1.37" L x 1.12" W x 0.35" H (34.8mm x 28.5mm x 9.0mm) Maximum Input Voltage: 13.2V Manufacturer Package: 13-SMD Module Current - Output (Maximum): 26A Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PMJ8418TSR - 811784-PMJ8418TSR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PMJ8418TSR
811784-PMJ8418TSR
Power Supplies Board Mount DCDC Converters - PMJ8418TSR 811784-PMJ8418TSR
Manufacturer: Flex Power Modules Win Source Part Number: 811784-PMJ8418TSR Type: Non-Isolated PoL Module Mounting Style: SMD Features: Adjustable Output, Remote On/Off, Remote Sense Applications: ITE (Commercial) Power (Watts): 143W Control Features: Enable, Active Low Number of Outputs: 1 Voltage - Input (Min): 10.8V Voltage - Output 1: 0.8 ~ 5.5V Efficiency: 94.1% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 1.37" L x 1.12" W x 0.35" H (34.8mm x 28.5mm x 9.0mm) Maximum Input Voltage: 13.2V Manufacturer Package: 13-SMD Module Current - Output (Maximum): 26A Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours)

Manufacturer: Flex Power Modules
Win Source Part Number: 811784-PMJ8418TSR
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: Adjustable Output, Remote On/Off, Remote Sense
Applications: ITE (Commercial)
Power (Watts): 143W
Control Features: Enable, Active Low
Number of Outputs: 1
Voltage - Input (Min): 10.8V
Voltage - Output 1: 0.8 ~ 5.5V
Efficiency: 94.1%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 1.37" L x 1.12" W x 0.35" H (34.8mm x 28.5mm x 9.0mm)
Maximum Input Voltage: 13.2V
Manufacturer Package: 13-SMD Module
Current - Output (Maximum): 26A
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 811784-PMJ8418TSR
Product Name Power Supplies Board Mount DCDC Converters - PMJ8418TSR
Package Type Other; 13-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.2 volts
Input Voltage 5.5 volts
View Details
Specs
Input Voltage 36 volts
IOUT 3.5 amps
Operating Temperature -40 C (-40 F)
View Details
DC-DC Converters - 1228599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details