Flex Power Modules Power Supplies Board Mount DCDC Converters - PMG4318TSR PMG4318TSR

Description
Manufacturer: Flex Power Modules Win Source Part Number: 808999-PMG4318TSR Type: Non-Isolated PoL Module Mounting Style: SMD Features: Adjustable Output, Remote On/Off, Remote Sense Applications: ITE (Commercial) Power (Watts): 38W Control Features: Enable, Active Low Number of Outputs: 1 Voltage - Input (Min): 2.95V Voltage - Output 1: 0.8 ~ 2.5V Efficiency: 94.5% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 1.37" L x 0.62" W x 0.35" H (34.8mm x 15.8mm x 9.0mm) Maximum Input Voltage: 3.65V Manufacturer Package: 10-SMD Module Current - Output (Maximum): 15A Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Flex Power Modules Win Source Part Number: 808999-PMG4318TSR Type: Non-Isolated PoL Module Mounting Style: SMD Features: Adjustable Output, Remote On/Off, Remote Sense Applications: ITE (Commercial) Power (Watts): 38W Control Features: Enable, Active Low Number of Outputs: 1 Voltage - Input (Min): 2.95V Voltage - Output 1: 0.8 ~ 2.5V Efficiency: 94.5% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 1.37" L x 0.62" W x 0.35" H (34.8mm x 15.8mm x 9.0mm) Maximum Input Voltage: 3.65V Manufacturer Package: 10-SMD Module Current - Output (Maximum): 15A Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PMG4318TSR - 808999-PMG4318TSR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PMG4318TSR
808999-PMG4318TSR
Power Supplies Board Mount DCDC Converters - PMG4318TSR 808999-PMG4318TSR
Manufacturer: Flex Power Modules Win Source Part Number: 808999-PMG4318TSR Type: Non-Isolated PoL Module Mounting Style: SMD Features: Adjustable Output, Remote On/Off, Remote Sense Applications: ITE (Commercial) Power (Watts): 38W Control Features: Enable, Active Low Number of Outputs: 1 Voltage - Input (Min): 2.95V Voltage - Output 1: 0.8 ~ 2.5V Efficiency: 94.5% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 1.37" L x 0.62" W x 0.35" H (34.8mm x 15.8mm x 9.0mm) Maximum Input Voltage: 3.65V Manufacturer Package: 10-SMD Module Current - Output (Maximum): 15A Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours)

Manufacturer: Flex Power Modules
Win Source Part Number: 808999-PMG4318TSR
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: Adjustable Output, Remote On/Off, Remote Sense
Applications: ITE (Commercial)
Power (Watts): 38W
Control Features: Enable, Active Low
Number of Outputs: 1
Voltage - Input (Min): 2.95V
Voltage - Output 1: 0.8 ~ 2.5V
Efficiency: 94.5%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 1.37" L x 0.62" W x 0.35" H (34.8mm x 15.8mm x 9.0mm)
Maximum Input Voltage: 3.65V
Manufacturer Package: 10-SMD Module
Current - Output (Maximum): 15A
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 808999-PMG4318TSR
Product Name Power Supplies Board Mount DCDC Converters - PMG4318TSR
Package Type Other; 10-SMD Module
Unlock Full Specs
to access all available technical data