Manufacturer: Flex Power Modules
Win Source Part Number: 813843-PMG4318TP
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Features: Adjustable Output, Remote On/Off, Remote Sense
Applications: ITE (Commercial)
Power (Watts): 38W
Control Features: Enable, Active Low
Number of Outputs: 1
Voltage - Input (Min): 2.95V
Voltage - Output 1: 0.8 ~ 2.5V
Efficiency: 94.5%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 1.37" L x 0.62" W x 0.35" H (34.8mm x 15.8mm x 9.0mm)
Maximum Input Voltage: 3.65V
Manufacturer Package: 10-DIP Module
Current - Output (Maximum): 15A
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: Not Applicable
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 813843-PMG4318TP |
| Product Name | Power Supplies Board Mount DCDC Converters - PMG4318TP |
| Package Type | DIP; Other; 10-DIP Module |