Flex Power Modules Power Supplies Board Mount DCDC Converters - PMF8118TSR PMF8118TSR

Description
Manufacturer: Flex Power Modules Win Source Part Number: 890080-PMF8118TSR Series: PMF 8000 (55W) Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V - - - 10A 10.8V - 13.2V Input Package: 10-SMD Module Package: Tray Mounting: Surface Mount Family Name: PMF811 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 180 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Flex Power Modules Win Source Part Number: 890080-PMF8118TSR Series: PMF 8000 (55W) Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V - - - 10A 10.8V - 13.2V Input Package: 10-SMD Module Package: Tray Mounting: Surface Mount Family Name: PMF811 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 180 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PMF8118TSR - 890080-PMF8118TSR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PMF8118TSR
890080-PMF8118TSR
Power Supplies Board Mount DCDC Converters - PMF8118TSR 890080-PMF8118TSR
Manufacturer: Flex Power Modules Win Source Part Number: 890080-PMF8118TSR Series: PMF 8000 (55W) Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V - - - 10A 10.8V - 13.2V Input Package: 10-SMD Module Package: Tray Mounting: Surface Mount Family Name: PMF811 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 180 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580

Manufacturer: Flex Power Modules
Win Source Part Number: 890080-PMF8118TSR
Series: PMF 8000 (55W)
Operating Temperature Range: -40°C ~ 85°C (With Derating)
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V - - - 10A 10.8V - 13.2V Input
Package: 10-SMD Module
Package: Tray
Mounting: Surface Mount
Family Name: PMF811
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 180
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 890080-PMF8118TSR
Product Name Power Supplies Board Mount DCDC Converters - PMF8118TSR
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DCP020505 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020505U/1KE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details