Flex Power Modules Power Supplies - Board Mount - DC DC Converters PMF4218TSR

Description
Win Source Part Number: 1379512-PMF4218TSR Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 52 pct. Type: Non-Isolated PoL Module MSL Level: 3 (168 Hours) Mfr: Flex Power Modules Series: PMF 4000 (25W) Package: Tray Product Status: Last Time Buy Features: Adjustable Output, Remote On/Off, Remote Sense Package / Case: 10-SMD Module Base Product Number: PMF421 Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.99" L x 0.62" W x 0.35" H (25.3mm x 15.8mm x 9.0mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 10A Power (Watts): 25 W Voltage - Input (Max): 3.65V Control Features: Enable, Active Low Number of Outputs: 1 Approval Agency: CB, CSA, IEC, TUV, UL Voltage - Input (Min): 2.95V Voltage - Output 1: 0.8 ~ 2.5V Efficiency: 94.1% Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1379512-PMF4218TSR Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 52 pct. Type: Non-Isolated PoL Module MSL Level: 3 (168 Hours) Mfr: Flex Power Modules Series: PMF 4000 (25W) Package: Tray Product Status: Last Time Buy Features: Adjustable Output, Remote On/Off, Remote Sense Package / Case: 10-SMD Module Base Product Number: PMF421 Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.99" L x 0.62" W x 0.35" H (25.3mm x 15.8mm x 9.0mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 10A Power (Watts): 25 W Voltage - Input (Max): 3.65V Control Features: Enable, Active Low Number of Outputs: 1 Approval Agency: CB, CSA, IEC, TUV, UL Voltage - Input (Min): 2.95V Voltage - Output 1: 0.8 ~ 2.5V Efficiency: 94.1% Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1379512-PMF4218TSR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1379512-PMF4218TSR
Power Supplies - Board Mount - DC DC Converters 1379512-PMF4218TSR
Win Source Part Number: 1379512-PMF4218TSR Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 52 pct. Type: Non-Isolated PoL Module MSL Level: 3 (168 Hours) Mfr: Flex Power Modules Series: PMF 4000 (25W) Package: Tray Product Status: Last Time Buy Features: Adjustable Output, Remote On/Off, Remote Sense Package / Case: 10-SMD Module Base Product Number: PMF421 Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.99" L x 0.62" W x 0.35" H (25.3mm x 15.8mm x 9.0mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 10A Power (Watts): 25 W Voltage - Input (Max): 3.65V Control Features: Enable, Active Low Number of Outputs: 1 Approval Agency: CB, CSA, IEC, TUV, UL Voltage - Input (Min): 2.95V Voltage - Output 1: 0.8 ~ 2.5V Efficiency: 94.1% Standard Number: 62368-1

Win Source Part Number: 1379512-PMF4218TSR
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 52 pct.
Type: Non-Isolated PoL Module
MSL Level: 3 (168 Hours)
Mfr: Flex Power Modules
Series: PMF 4000 (25W)
Package: Tray
Product Status: Last Time Buy
Features: Adjustable Output, Remote On/Off, Remote Sense
Package / Case: 10-SMD Module
Base Product Number: PMF421
Mounting Type: Surface Mount
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.99" L x 0.62" W x 0.35" H (25.3mm x 15.8mm x 9.0mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 10A
Power (Watts): 25 W
Voltage - Input (Max): 3.65V
Control Features: Enable, Active Low
Number of Outputs: 1
Approval Agency: CB, CSA, IEC, TUV, UL
Voltage - Input (Min): 2.95V
Voltage - Output 1: 0.8 ~ 2.5V
Efficiency: 94.1%
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1379512-PMF4218TSR
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
DC-DC Converters - 1228652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details