Flex Power Modules Power Supplies - Board Mount - DC DC Converters PME8318LP

Description
Win Source Part Number: 1085659-PME8318LP Category: Power Supplies - Board Mount>DC DC Converters Series: PME 8000 (33W) Type: Non-Isolated PoL Module Features: Adjustable Output, Remote On/Off Package: Tray Applications: ITE (Commercial) Standard Package: 280 Power (Watts): 11 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 0.8 ~ 1.8V Efficiency: 88.1% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 0.87" L x 0.49" W x 0.34" H (22.1mm x 12.6mm x 8.5mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-PME8318LP Base Product Number: PME831 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1085659-PME8318LP Category: Power Supplies - Board Mount>DC DC Converters Series: PME 8000 (33W) Type: Non-Isolated PoL Module Features: Adjustable Output, Remote On/Off Package: Tray Applications: ITE (Commercial) Standard Package: 280 Power (Watts): 11 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 0.8 ~ 1.8V Efficiency: 88.1% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 0.87" L x 0.49" W x 0.34" H (22.1mm x 12.6mm x 8.5mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-PME8318LP Base Product Number: PME831 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1085659-PME8318LP - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1085659-PME8318LP
Power Supplies - Board Mount - DC DC Converters 1085659-PME8318LP
Win Source Part Number: 1085659-PME8318LP Category: Power Supplies - Board Mount>DC DC Converters Series: PME 8000 (33W) Type: Non-Isolated PoL Module Features: Adjustable Output, Remote On/Off Package: Tray Applications: ITE (Commercial) Standard Package: 280 Power (Watts): 11 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 0.8 ~ 1.8V Efficiency: 88.1% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 0.87" L x 0.49" W x 0.34" H (22.1mm x 12.6mm x 8.5mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-PME8318LP Base Product Number: PME831 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1

Win Source Part Number: 1085659-PME8318LP
Category: Power Supplies - Board Mount>DC DC Converters
Series: PME 8000 (33W)
Type: Non-Isolated PoL Module
Features: Adjustable Output, Remote On/Off
Package: Tray
Applications: ITE (Commercial)
Standard Package: 280
Power (Watts): 11 W
Control Features: Enable, Active Low
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 0.8 ~ 1.8V
Efficiency: 88.1%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 0.87" L x 0.49" W x 0.34" H (22.1mm x 12.6mm x 8.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Flex Power Modules
Other Names: 2166-PME8318LP
Base Product Number: PME831
Approval Agency: CB, CSA, IEC, TUV, UL
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1085659-PME8318LP
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data