Win Source Part Number: 1188276-PME5218TP
Category: Power Supplies - Board Mount>DC DC Converters
Series: PME 5000
Type: Non-Isolated PoL Module
Features: Adjustable Output, Remote On/Off
Package: Tray
Applications: ITE (Commercial)
Standard Package: 280
Power (Watts): 22 W
Control Features: Enable, Active Low
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.8 ~ 3.6V
Efficiency: 94.8%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 0.87" L x 0.49" W x 0.34" H (22.1mm x 12.6mm x 8.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Flex Power Modules
Other Names: 2166-PME5218TP
Base Product Number: PME521
Approval Agency: CB, CSA, IEC, TUV, UL
Standard Number: 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1188276-PME5218TP |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tray |