Flex Power Modules Connectors,Interconnects PME4118VSRF

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Voltage - Input (Min): 0.8V Voltage - Input (Max): 25V Applications: Telecom Features: Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel Operating Temperature: -40°C ~ 85°C Efficiency: 90(%) Mounting Type: Fixed Package / Case: 4-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Voltage - Input (Min): 0.8V Voltage - Input (Max): 25V Applications: Telecom Features: Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel Operating Temperature: -40°C ~ 85°C Efficiency: 90(%) Mounting Type: Fixed Package / Case: 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Voltage - Input (Min): 0.8V Voltage - Input (Max): 25V Applications: Telecom Features: Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel Operating Temperature: -40°C ~ 85°C Efficiency: 90(%) Mounting Type: Fixed Package / Case: 4-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Voltage - Input (Min): 0.8V
Voltage - Input (Max): 25V
Applications: Telecom
Features: Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel
Operating Temperature: -40°C ~ 85°C
Efficiency: 90(%)
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Connectors,Interconnects
Package Type Other; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
Buck 35A Step-Down DC-DC Converter IC - 739-IP1837TRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 16 volts
View Details
DCP020507 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020507U/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 6.65 to 7.35 volts
View Details
2 suppliers