Flex Power Modules Power Supplies Board Mount DCDC Converters - PMC8818TS PMC8818TS

Description
Manufacturer: Flex Power Modules Win Source Part Number: 846550-PMC8818TS Series: PMC 8818 Features: DC DC Converter 1 Output - Input Package: Reel - TR Family Name: PMC881 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Flex Power Modules Win Source Part Number: 846550-PMC8818TS Series: PMC 8818 Features: DC DC Converter 1 Output - Input Package: Reel - TR Family Name: PMC881 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PMC8818TS - 846550-PMC8818TS - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PMC8818TS
846550-PMC8818TS
Power Supplies Board Mount DCDC Converters - PMC8818TS 846550-PMC8818TS
Manufacturer: Flex Power Modules Win Source Part Number: 846550-PMC8818TS Series: PMC 8818 Features: DC DC Converter 1 Output - Input Package: Reel - TR Family Name: PMC881 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580

Manufacturer: Flex Power Modules
Win Source Part Number: 846550-PMC8818TS
Series: PMC 8818
Features: DC DC Converter 1 Output - Input
Package: Reel - TR
Family Name: PMC881
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 846550-PMC8818TS
Product Name Power Supplies Board Mount DCDC Converters - PMC8818TS
Package Type Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 6
Input Voltage 75 volts
View Details
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details