Manufacturer: Flex Power Modules
Win Source Part Number: 814410-PMC8518TS
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: Adjustable Output, Remote On/Off, Remote Sense
Applications: ITE (Commercial)
Power (Watts): 55W
Control Features: Enable, Active Low
Number of Outputs: 1
Voltage - Input (Min): 8.3V
Voltage - Output 1: 0.75 ~ 5.5V
Efficiency: 94.8%
Temperature Range - Operating: -45°C ~ 115°C (With Derating)
Dimension: 1.30" L x 0.53" W x 0.32" H (33.0mm x 13.5mm x 8.3mm)
Maximum Input Voltage: 16V
Manufacturer Package: 6-SMD Module
Current - Output (Maximum): 10A
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: Not Applicable
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 814410-PMC8518TS |
| Product Name | Power Supplies Board Mount DCDC Converters - PMC8518TS |
| Package Type | Other; 6-SMD Module |