Flex Power Modules Power Supplies Board Mount DCDC Converters - PMC4518TWS PMC4518TWS

Description
Manufacturer: Flex Power Modules Win Source Part Number: 890053-PMC4518TWS Series: PMC 4000 Operating Temperature Range: -45°C ~ 115°C (With Derating) Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 3.6V - - - 16A 3V - 5.5V Input Package: 6-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: PMC451 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Flex Power Modules Win Source Part Number: 890053-PMC4518TWS Series: PMC 4000 Operating Temperature Range: -45°C ~ 115°C (With Derating) Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 3.6V - - - 16A 3V - 5.5V Input Package: 6-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: PMC451 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PMC4518TWS - 890053-PMC4518TWS - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PMC4518TWS
890053-PMC4518TWS
Power Supplies Board Mount DCDC Converters - PMC4518TWS 890053-PMC4518TWS
Manufacturer: Flex Power Modules Win Source Part Number: 890053-PMC4518TWS Series: PMC 4000 Operating Temperature Range: -45°C ~ 115°C (With Derating) Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 3.6V - - - 16A 3V - 5.5V Input Package: 6-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: PMC451 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580

Manufacturer: Flex Power Modules
Win Source Part Number: 890053-PMC4518TWS
Series: PMC 4000
Operating Temperature Range: -45°C ~ 115°C (With Derating)
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 3.6V - - - 16A 3V - 5.5V Input
Package: 6-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: PMC451
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 890053-PMC4518TWS
Product Name Power Supplies Board Mount DCDC Converters - PMC4518TWS
Package Type Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
DC-DC Converters - 1226924P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5.5 volts
View Details