Manufacturer: Flex Power Modules
Win Source Part Number: 930685-PKV5321PI
Series: PKV (3W)
Operating Temperature Range: -40°C ~ 95°C (With Derating)
Features: Isolated Module DC DC Converter 2 Output 12V -12V - - 125mA, 125mA 18V - 72V Input
Package: 24-DIP Module, 10 Leads
Package: Tray
Mounting: Through Hole
Family Name: PKV532
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 930685-PKV5321PI |
| Product Name | Power Supplies Board Mount DCDC Converters - PKV5321PI |
| Package Type | Other; Tray |