Manufacturer: Flex Power Modules
Win Source Part Number: 814246-PKV5211PI
Type: Isolated Module
Mounting Style: Through Hole
Applications: ITE (Commercial)
Power (Watts): 3W
Voltage - Isolation: 1.5kV
Number of Outputs: 1
Voltage - Input (Min): 18V
Voltage - Output 1: 5V
Efficiency: 82%
Temperature Range - Operating: -40°C ~ 95°C (With Derating)
Dimension: 1.25" L x 0.80" W x 0.42" H (31.8mm x 20.3mm x 10.7mm)
Maximum Input Voltage: 72V
Manufacturer Package: 24-DIP Module, 10 Leads
Current - Output (Maximum): 500mA
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 150
MSL Level: Not Applicable
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 814246-PKV5211PI |
| Product Name | Power Supplies Board Mount DCDC Converters - PKV5211PI |
| Package Type | DIP; Other; 24-DIP Module, 10 Leads |