Flex Power Modules Power Supplies Board Mount DCDC Converters - PKV3325PI PKV3325PI

Description
Manufacturer: Flex Power Modules Win Source Part Number: 846975-PKV3325PI Series: PKV (3W) Features: DC DC Converter 2 Output - Input Package: Tray Family Name: PKV332 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Flex Power Modules Win Source Part Number: 846975-PKV3325PI Series: PKV (3W) Features: DC DC Converter 2 Output - Input Package: Tray Family Name: PKV332 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PKV3325PI - 846975-PKV3325PI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PKV3325PI
846975-PKV3325PI
Power Supplies Board Mount DCDC Converters - PKV3325PI 846975-PKV3325PI
Manufacturer: Flex Power Modules Win Source Part Number: 846975-PKV3325PI Series: PKV (3W) Features: DC DC Converter 2 Output - Input Package: Tray Family Name: PKV332 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580

Manufacturer: Flex Power Modules
Win Source Part Number: 846975-PKV3325PI
Series: PKV (3W)
Features: DC DC Converter 2 Output - Input
Package: Tray
Family Name: PKV332
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 150
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 846975-PKV3325PI
Product Name Power Supplies Board Mount DCDC Converters - PKV3325PI
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

5 V, 1.5 A PWM Step-Down DC/DC Converter - ACT8311 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.5 amps
View Details
DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
DC-DC Converters - 1224533P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 160 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details