Flex Power Modules Power Supplies Board Mount DCDC Converters - PKV3315PI PKV3315PI

Description
Manufacturer: Flex Power Modules Win Source Part Number: 930684-PKV3315PI Series: PKV (3W) Operating Temperature Range: -40°C ~ 95°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 15V - - - 200mA 9V - 36V Input Package: 24-DIP Module, 10 Leads Package: Tray Mounting: Through Hole Family Name: PKV331 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Flex Power Modules Win Source Part Number: 930684-PKV3315PI Series: PKV (3W) Operating Temperature Range: -40°C ~ 95°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 15V - - - 200mA 9V - 36V Input Package: 24-DIP Module, 10 Leads Package: Tray Mounting: Through Hole Family Name: PKV331 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PKV3315PI - 930684-PKV3315PI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PKV3315PI
930684-PKV3315PI
Power Supplies Board Mount DCDC Converters - PKV3315PI 930684-PKV3315PI
Manufacturer: Flex Power Modules Win Source Part Number: 930684-PKV3315PI Series: PKV (3W) Operating Temperature Range: -40°C ~ 95°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 15V - - - 200mA 9V - 36V Input Package: 24-DIP Module, 10 Leads Package: Tray Mounting: Through Hole Family Name: PKV331 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580

Manufacturer: Flex Power Modules
Win Source Part Number: 930684-PKV3315PI
Series: PKV (3W)
Operating Temperature Range: -40°C ~ 95°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 15V - - - 200mA 9V - 36V Input
Package: 24-DIP Module, 10 Leads
Package: Tray
Mounting: Through Hole
Family Name: PKV331
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 930684-PKV3315PI
Product Name Power Supplies Board Mount DCDC Converters - PKV3315PI
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
DC-DC Converters - 1226838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 12 volts
View Details