Flex Power Modules Power Supplies Board Mount DCDC Converters - PKV3222PI PKV3222PI

Description
Manufacturer: Flex Power Modules Win Source Part Number: 930682-PKV3222PI Series: PKV (3W) Operating Temperature Range: -40°C ~ 95°C (With Derating) Features: Isolated Module DC DC Converter 2 Output 5V -5V - - 250mA, 250mA 9V - 36V Input Package: 24-DIP Module, 10 Leads Package: Tray Mounting: Through Hole Family Name: PKV322 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Flex Power Modules Win Source Part Number: 930682-PKV3222PI Series: PKV (3W) Operating Temperature Range: -40°C ~ 95°C (With Derating) Features: Isolated Module DC DC Converter 2 Output 5V -5V - - 250mA, 250mA 9V - 36V Input Package: 24-DIP Module, 10 Leads Package: Tray Mounting: Through Hole Family Name: PKV322 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PKV3222PI - 930682-PKV3222PI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PKV3222PI
930682-PKV3222PI
Power Supplies Board Mount DCDC Converters - PKV3222PI 930682-PKV3222PI
Manufacturer: Flex Power Modules Win Source Part Number: 930682-PKV3222PI Series: PKV (3W) Operating Temperature Range: -40°C ~ 95°C (With Derating) Features: Isolated Module DC DC Converter 2 Output 5V -5V - - 250mA, 250mA 9V - 36V Input Package: 24-DIP Module, 10 Leads Package: Tray Mounting: Through Hole Family Name: PKV322 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580

Manufacturer: Flex Power Modules
Win Source Part Number: 930682-PKV3222PI
Series: PKV (3W)
Operating Temperature Range: -40°C ~ 95°C (With Derating)
Features: Isolated Module DC DC Converter 2 Output 5V -5V - - 250mA, 250mA 9V - 36V Input
Package: 24-DIP Module, 10 Leads
Package: Tray
Mounting: Through Hole
Family Name: PKV322
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 930682-PKV3222PI
Product Name Power Supplies Board Mount DCDC Converters - PKV3222PI
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC to DC Converter - AAT1143IJS-1.6-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
2 suppliers
DC-DC Converters - 1228655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details
Buck 5V 1.3A Step-Down DC-DC Converter IC - 739-LT3971AIMSE-5#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Output Voltage 5 volts
Input Voltage 38 volts
View Details
DCP010505DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010505DBP-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 4.25 to 5.75 volts
View Details
3 suppliers