Flex Power Modules Power Supplies Board Mount DCDC Converters - PKV3211PI PKV3211PI

Description
Manufacturer: Flex Power Modules Win Source Part Number: 846918-PKV3211PI Series: PKV 5000 Features: DC DC Converter 1 Output - Input Package: Tray Family Name: PKV321 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Flex Power Modules Win Source Part Number: 846918-PKV3211PI Series: PKV 5000 Features: DC DC Converter 1 Output - Input Package: Tray Family Name: PKV321 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PKV3211PI - 846918-PKV3211PI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PKV3211PI
846918-PKV3211PI
Power Supplies Board Mount DCDC Converters - PKV3211PI 846918-PKV3211PI
Manufacturer: Flex Power Modules Win Source Part Number: 846918-PKV3211PI Series: PKV 5000 Features: DC DC Converter 1 Output - Input Package: Tray Family Name: PKV321 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580

Manufacturer: Flex Power Modules
Win Source Part Number: 846918-PKV3211PI
Series: PKV 5000
Features: DC DC Converter 1 Output - Input
Package: Tray
Family Name: PKV321
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 150
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 846918-PKV3211PI
Product Name Power Supplies Board Mount DCDC Converters - PKV3211PI
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1226862P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 3.3 volts
View Details