Flex Power Modules Power Supplies - Board Mount - DC DC Converters PKV3110PI

Description
Win Source Part Number: 1085405-PKV3110PI Category: Power Supplies - Board Mount>DC DC Converters Series: PKV (3W) Type: Isolated Module Package: Tray Applications: ITE (Commercial) Standard Package: 150 Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 3.3V Efficiency: 73% Mounting Type: Through Hole Package / Case: 24-DIP Module, 10 Leads Temperature Range - Operating: -40°C ~ 95°C (With Derating) Dimension: 1.25" L x 0.80" W x 0.42" H (31.8mm x 20.3mm x 10.7mm) Alternative Parts (Cross-Reference): PKV3110PIPKV 3110 PI; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-PKV3110PI Product Status: Obsolete Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1085405-PKV3110PI Category: Power Supplies - Board Mount>DC DC Converters Series: PKV (3W) Type: Isolated Module Package: Tray Applications: ITE (Commercial) Standard Package: 150 Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 3.3V Efficiency: 73% Mounting Type: Through Hole Package / Case: 24-DIP Module, 10 Leads Temperature Range - Operating: -40°C ~ 95°C (With Derating) Dimension: 1.25" L x 0.80" W x 0.42" H (31.8mm x 20.3mm x 10.7mm) Alternative Parts (Cross-Reference): PKV3110PIPKV 3110 PI; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-PKV3110PI Product Status: Obsolete Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1085405-PKV3110PI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1085405-PKV3110PI
Power Supplies - Board Mount - DC DC Converters 1085405-PKV3110PI
Win Source Part Number: 1085405-PKV3110PI Category: Power Supplies - Board Mount>DC DC Converters Series: PKV (3W) Type: Isolated Module Package: Tray Applications: ITE (Commercial) Standard Package: 150 Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 3.3V Efficiency: 73% Mounting Type: Through Hole Package / Case: 24-DIP Module, 10 Leads Temperature Range - Operating: -40°C ~ 95°C (With Derating) Dimension: 1.25" L x 0.80" W x 0.42" H (31.8mm x 20.3mm x 10.7mm) Alternative Parts (Cross-Reference): PKV3110PIPKV 3110 PI; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-PKV3110PI Product Status: Obsolete Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1

Win Source Part Number: 1085405-PKV3110PI
Category: Power Supplies - Board Mount>DC DC Converters
Series: PKV (3W)
Type: Isolated Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 150
Power (Watts): 2 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 3.3V
Efficiency: 73%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 10 Leads
Temperature Range - Operating: -40°C ~ 95°C (With Derating)
Dimension: 1.25" L x 0.80" W x 0.42" H (31.8mm x 20.3mm x 10.7mm)
Alternative Parts (Cross-Reference): PKV3110PIPKV 3110 PI;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Flex Power Modules
Other Names: 2166-PKV3110PI
Product Status: Obsolete
Approval Agency: CB, CSA, IEC, TUV, UL
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1085405-PKV3110PI
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCR021205 Miniature, 2W Isolated Regulated DC/DC Converters - DCR021205P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,2W
Output Voltage 4.9 to 5.1 volts
View Details
2 suppliers
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details