Flex Power Modules Power Supplies - Board Mount - DC DC Converters PKU5516ZSPI

Description
Win Source Part Number: 1338898-PKU5516ZSPI Category: Power Supplies - Board Mount - DC DC Converters Series: PKU 5500S (50W) Type: Isolated Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tray Size / Dimension: 1.39" L x 0.98" W x 0.41" H (35.3mm x 25.0mm x 10.4mm) Applications: ITE (Commercial) Standard Package: 80 Power (Watts): 50 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 2.1A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 24V Efficiency: 91% Mounting Type: Through Hole Package / Case: Sixteenth Brick Supplier Device Package: Sixteenth Brick Temperature Range - Operating: -40°C ~ 100°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Base Product Number: PKU551 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1338898-PKU5516ZSPI Category: Power Supplies - Board Mount - DC DC Converters Series: PKU 5500S (50W) Type: Isolated Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tray Size / Dimension: 1.39" L x 0.98" W x 0.41" H (35.3mm x 25.0mm x 10.4mm) Applications: ITE (Commercial) Standard Package: 80 Power (Watts): 50 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 2.1A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 24V Efficiency: 91% Mounting Type: Through Hole Package / Case: Sixteenth Brick Supplier Device Package: Sixteenth Brick Temperature Range - Operating: -40°C ~ 100°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Base Product Number: PKU551 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1338898-PKU5516ZSPI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1338898-PKU5516ZSPI
Power Supplies - Board Mount - DC DC Converters 1338898-PKU5516ZSPI
Win Source Part Number: 1338898-PKU5516ZSPI Category: Power Supplies - Board Mount - DC DC Converters Series: PKU 5500S (50W) Type: Isolated Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tray Size / Dimension: 1.39" L x 0.98" W x 0.41" H (35.3mm x 25.0mm x 10.4mm) Applications: ITE (Commercial) Standard Package: 80 Power (Watts): 50 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 2.1A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 24V Efficiency: 91% Mounting Type: Through Hole Package / Case: Sixteenth Brick Supplier Device Package: Sixteenth Brick Temperature Range - Operating: -40°C ~ 100°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Base Product Number: PKU551 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1

Win Source Part Number: 1338898-PKU5516ZSPI
Category: Power Supplies - Board Mount - DC DC Converters
Series: PKU 5500S (50W)
Type: Isolated Module
Features: Adjustable Output, Remote On/Off, Remote Sense
Package: Tray
Size / Dimension: 1.39" L x 0.98" W x 0.41" H (35.3mm x 25.0mm x 10.4mm)
Applications: ITE (Commercial)
Standard Package: 80
Power (Watts): 50 W
Control Features: Enable, Active Low
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 2.1A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 24V
Efficiency: 91%
Mounting Type: Through Hole
Package / Case: Sixteenth Brick
Supplier Device Package: Sixteenth Brick
Temperature Range - Operating: -40°C ~ 100°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Flex Power Modules
Base Product Number: PKU551
Approval Agency: CB, CSA, IEC, TUV, UL
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1338898-PKU5516ZSPI
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC to DC Converter - AAT1219IWP-1-3.8-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.5000 amps
View Details