Flex Power Modules Power Supplies - Board Mount DC DC Converters PKU5511ESI

Description
Manufacturer: Flex Power Modules Category: Power Supplies - Board Mount DC DC Converters Series: PKU 5500E (50W) Package: Strip Product Status: Active Type: Isolated Module Applications: ITE (Commercial) Features: Adjustable Output, Remote On/Off Operating Temperature: -40°C ~ 105°C (With Derating) Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Flex Power Modules Category: Power Supplies - Board Mount DC DC Converters Series: PKU 5500E (50W) Package: Strip Product Status: Active Type: Isolated Module Applications: ITE (Commercial) Features: Adjustable Output, Remote On/Off Operating Temperature: -40°C ~ 105°C (With Derating) Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Manufacturer: Flex Power Modules Category: Power Supplies - Board Mount DC DC Converters Series: PKU 5500E (50W) Package: Strip Product Status: Active Type: Isolated Module Applications: ITE (Commercial) Features: Adjustable Output, Remote On/Off Operating Temperature: -40°C ~ 105°C (With Derating) Mounting Type: Surface Mount

Manufacturer: Flex Power Modules
Category: Power Supplies - Board Mount DC DC Converters
Series: PKU 5500E (50W)
Package: Strip
Product Status: Active
Type: Isolated Module
Applications: ITE (Commercial)
Features: Adjustable Output, Remote On/Off
Operating Temperature: -40°C ~ 105°C (With Derating)
Mounting Type: Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Package Type Other; Strip
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 2.5A Step-Down DC-DC Converter IC - 739-AAT2153IVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
DC-DC Converters - 1228621P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details