Flex Power Modules Power Supplies - Board Mount - DC DC Converters PKU4515PI

Description
Win Source Part Number: 1228521-PKU4515PI Category: Power Supplies - Board Mount>DC DC Converters Series: PKU 4000 (50W) Type: Isolated Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tray Applications: ITE (Commercial) Standard Package: 150 Power (Watts): 50 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 3.3A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 15V Efficiency: 89.9% Mounting Type: Through Hole Package / Case: Sixteenth Brick Supplier Device Package: Sixteenth Brick Temperature Range - Operating: -45°C ~ 120°C (With Derating) Dimension: 1.30" L x 0.90" W x 0.39" H (33.0mm x 22.9mm x 9.9mm) Alternative Parts (Cross-Reference): PKU 4515 PI; PKU4515 PI; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-PKU4515PI Base Product Number: PKU451 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1228521-PKU4515PI Category: Power Supplies - Board Mount>DC DC Converters Series: PKU 4000 (50W) Type: Isolated Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tray Applications: ITE (Commercial) Standard Package: 150 Power (Watts): 50 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 3.3A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 15V Efficiency: 89.9% Mounting Type: Through Hole Package / Case: Sixteenth Brick Supplier Device Package: Sixteenth Brick Temperature Range - Operating: -45°C ~ 120°C (With Derating) Dimension: 1.30" L x 0.90" W x 0.39" H (33.0mm x 22.9mm x 9.9mm) Alternative Parts (Cross-Reference): PKU 4515 PI; PKU4515 PI; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-PKU4515PI Base Product Number: PKU451 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1228521-PKU4515PI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1228521-PKU4515PI
Power Supplies - Board Mount - DC DC Converters 1228521-PKU4515PI
Win Source Part Number: 1228521-PKU4515PI Category: Power Supplies - Board Mount>DC DC Converters Series: PKU 4000 (50W) Type: Isolated Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tray Applications: ITE (Commercial) Standard Package: 150 Power (Watts): 50 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 3.3A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 15V Efficiency: 89.9% Mounting Type: Through Hole Package / Case: Sixteenth Brick Supplier Device Package: Sixteenth Brick Temperature Range - Operating: -45°C ~ 120°C (With Derating) Dimension: 1.30" L x 0.90" W x 0.39" H (33.0mm x 22.9mm x 9.9mm) Alternative Parts (Cross-Reference): PKU 4515 PI; PKU4515 PI; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-PKU4515PI Base Product Number: PKU451 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1

Win Source Part Number: 1228521-PKU4515PI
Category: Power Supplies - Board Mount>DC DC Converters
Series: PKU 4000 (50W)
Type: Isolated Module
Features: Adjustable Output, Remote On/Off, Remote Sense
Package: Tray
Applications: ITE (Commercial)
Standard Package: 150
Power (Watts): 50 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 3.3A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 15V
Efficiency: 89.9%
Mounting Type: Through Hole
Package / Case: Sixteenth Brick
Supplier Device Package: Sixteenth Brick
Temperature Range - Operating: -45°C ~ 120°C (With Derating)
Dimension: 1.30" L x 0.90" W x 0.39" H (33.0mm x 22.9mm x 9.9mm)
Alternative Parts (Cross-Reference): PKU 4515 PI; PKU4515 PI;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Flex Power Modules
Other Names: 2166-PKU4515PI
Base Product Number: PKU451
Approval Agency: CB, CSA, IEC, TUV, UL
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1228521-PKU4515PI
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 0.6V 1.2A Step-Down DC-DC Converter IC - 739-AAT1145IDE-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details
DC-DC Converters - 1227549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 36 volts
View Details