Flex Power Modules Power Supplies Board Mount DCDC Converters - PKU4511PI PKU4511PI

Description
Manufacturer: Flex Power Modules Win Source Part Number: 930681-PKU4511PI Series: PKU 4000 (50W) Operating Temperature Range: -45°C ~ 120°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 5V - - - 10A 36V - 75V Input Package: Sixteenth Brick Package: Tray Mounting: Through Hole Family Name: PKU451 Categories: Power Supplies - Board Mount Case / Package: Sixteenth Brick ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Flex Power Modules Win Source Part Number: 930681-PKU4511PI Series: PKU 4000 (50W) Operating Temperature Range: -45°C ~ 120°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 5V - - - 10A 36V - 75V Input Package: Sixteenth Brick Package: Tray Mounting: Through Hole Family Name: PKU451 Categories: Power Supplies - Board Mount Case / Package: Sixteenth Brick ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PKU4511PI - 930681-PKU4511PI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PKU4511PI
930681-PKU4511PI
Power Supplies Board Mount DCDC Converters - PKU4511PI 930681-PKU4511PI
Manufacturer: Flex Power Modules Win Source Part Number: 930681-PKU4511PI Series: PKU 4000 (50W) Operating Temperature Range: -45°C ~ 120°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 5V - - - 10A 36V - 75V Input Package: Sixteenth Brick Package: Tray Mounting: Through Hole Family Name: PKU451 Categories: Power Supplies - Board Mount Case / Package: Sixteenth Brick ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580

Manufacturer: Flex Power Modules
Win Source Part Number: 930681-PKU4511PI
Series: PKU 4000 (50W)
Operating Temperature Range: -45°C ~ 120°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 5V - - - 10A 36V - 75V Input
Package: Sixteenth Brick
Package: Tray
Mounting: Through Hole
Family Name: PKU451
Categories: Power Supplies - Board Mount
Case / Package: Sixteenth Brick
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 930681-PKU4511PI
Product Name Power Supplies Board Mount DCDC Converters - PKU4511PI
Package Type Other; Sixteenth Brick
Unlock Full Specs
to access all available technical data

Similar Products

Buck 5V 1A 40V Step-Down DC-DC Converter IC - 739-LM2575SX-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263-6
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers
DC-DC Converters - 1226873P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5.5 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details