Flex Power Modules Power Supplies Board Mount DCDC Converters - PKU4510PI PKU4510PI

Description
Manufacturer: Flex Power Modules Win Source Part Number: 813716-PKU4510PI Type: Isolated Module Mounting Style: Through Hole Features: Adjustable Output, Remote On/Off, Remote Sense Applications: ITE (Commercial) Power (Watts): 50W Control Features: Enable, Active Low Voltage - Isolation: 1.5kV Number of Outputs: 1 Voltage - Input (Min): 36V Voltage - Output 1: 3.3V Efficiency: 89.9% Supplier Device Package: Sixteenth Brick Temperature Range - Operating: -45°C ~ 120°C (With Derating) Dimension: 1.30" L x 0.90" W x 0.39" H (33.0mm x 22.9mm x 9.9mm) Maximum Input Voltage: 75V Manufacturer Package: Sixteenth Brick Current - Output (Maximum): 15A Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 150 MSL Level: Not Applicable
Request a Quote
Description
Manufacturer: Flex Power Modules Win Source Part Number: 813716-PKU4510PI Type: Isolated Module Mounting Style: Through Hole Features: Adjustable Output, Remote On/Off, Remote Sense Applications: ITE (Commercial) Power (Watts): 50W Control Features: Enable, Active Low Voltage - Isolation: 1.5kV Number of Outputs: 1 Voltage - Input (Min): 36V Voltage - Output 1: 3.3V Efficiency: 89.9% Supplier Device Package: Sixteenth Brick Temperature Range - Operating: -45°C ~ 120°C (With Derating) Dimension: 1.30" L x 0.90" W x 0.39" H (33.0mm x 22.9mm x 9.9mm) Maximum Input Voltage: 75V Manufacturer Package: Sixteenth Brick Current - Output (Maximum): 15A Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 150 MSL Level: Not Applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PKU4510PI - 813716-PKU4510PI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PKU4510PI
813716-PKU4510PI
Power Supplies Board Mount DCDC Converters - PKU4510PI 813716-PKU4510PI
Manufacturer: Flex Power Modules Win Source Part Number: 813716-PKU4510PI Type: Isolated Module Mounting Style: Through Hole Features: Adjustable Output, Remote On/Off, Remote Sense Applications: ITE (Commercial) Power (Watts): 50W Control Features: Enable, Active Low Voltage - Isolation: 1.5kV Number of Outputs: 1 Voltage - Input (Min): 36V Voltage - Output 1: 3.3V Efficiency: 89.9% Supplier Device Package: Sixteenth Brick Temperature Range - Operating: -45°C ~ 120°C (With Derating) Dimension: 1.30" L x 0.90" W x 0.39" H (33.0mm x 22.9mm x 9.9mm) Maximum Input Voltage: 75V Manufacturer Package: Sixteenth Brick Current - Output (Maximum): 15A Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 150 MSL Level: Not Applicable

Manufacturer: Flex Power Modules
Win Source Part Number: 813716-PKU4510PI
Type: Isolated Module
Mounting Style: Through Hole
Features: Adjustable Output, Remote On/Off, Remote Sense
Applications: ITE (Commercial)
Power (Watts): 50W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5kV
Number of Outputs: 1
Voltage - Input (Min): 36V
Voltage - Output 1: 3.3V
Efficiency: 89.9%
Supplier Device Package: Sixteenth Brick
Temperature Range - Operating: -45°C ~ 120°C (With Derating)
Dimension: 1.30" L x 0.90" W x 0.39" H (33.0mm x 22.9mm x 9.9mm)
Maximum Input Voltage: 75V
Manufacturer Package: Sixteenth Brick
Current - Output (Maximum): 15A
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 150
MSL Level: Not Applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 813716-PKU4510PI
Product Name Power Supplies Board Mount DCDC Converters - PKU4510PI
Package Type Other; Sixteenth Brick
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DCR010503 Miniature, 1W Isolated Regulated DC/DC Converters - DCR010503U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 3.23 to 3.37 volts
View Details
2 suppliers