Manufacturer: Flex Power Modules
Win Source Part Number: 814180-PKU4310ESI
Type: Isolated Module
Mounting Style: SMD
Features: Adjustable Output, Remote On/Off
Applications: ITE (Commercial)
Power (Watts): 33W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5kV
Number of Outputs: 1
Voltage - Input (Min): 36V
Voltage - Output 1: 3.3V
Efficiency: 89.4%
Supplier Device Package: Sixteenth Brick
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
Dimension: 1.30" L x 0.90" W x 0.30" H (33.0mm x 22.9mm x 7.5mm)
Maximum Input Voltage: 72V
Manufacturer Package: Sixteenth Brick
Current - Output (Maximum): 10A
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 150
MSL Level: 3 (168 Hours)
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 814180-PKU4310ESI |
| Product Name | Power Supplies Board Mount DCDC Converters - PKU4310ESI |
| Package Type | Other; Sixteenth Brick |