Flex Power Modules Power Supplies - Board Mount DC DC Converters PKU4113DPI

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Flex Power Modules Category: Power Supplies - Board Mount DC DC Converters Series: PKU4113D (204W) Package: Tray Product Status: Active Type: Intermediate Bus Converter Number of Outputs: 1 Voltage - Input (Min): 36V Voltage - Input (Max): 75V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Flex Power Modules Category: Power Supplies - Board Mount DC DC Converters Series: PKU4113D (204W) Package: Tray Product Status: Active Type: Intermediate Bus Converter Number of Outputs: 1 Voltage - Input (Min): 36V Voltage - Input (Max): 75V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: Flex Power Modules Category: Power Supplies - Board Mount DC DC Converters Series: PKU4113D (204W) Package: Tray Product Status: Active Type: Intermediate Bus Converter Number of Outputs: 1 Voltage - Input (Min): 36V Voltage - Input (Max): 75V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Flex Power Modules
Category: Power Supplies - Board Mount DC DC Converters
Series: PKU4113D (204W)
Package: Tray
Product Status: Active
Type: Intermediate Bus Converter
Number of Outputs: 1
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Buck 5V 3A 40V Step-Down DC-DC Converter IC - 739-LM2576SX-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263-6
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers
DC-DC Converters - 1226070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 26.4 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details