Flex Power Modules Power Supplies Board Mount DCDC Converters - PKR5611SI PKR5611SI

Description
Manufacturer: Flex Power Modules Win Source Part Number: 889963-PKR5611SI Series: PKR 5000 (11W) Operating Temperature Range: -45°C ~ 110°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 5V - - - 1.2A 18V - 75V Input Package: Tray Package: 18-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PKR561 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 3 (168 Hours) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Flex Power Modules Win Source Part Number: 889963-PKR5611SI Series: PKR 5000 (11W) Operating Temperature Range: -45°C ~ 110°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 5V - - - 1.2A 18V - 75V Input Package: Tray Package: 18-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PKR561 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 3 (168 Hours) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PKR5611SI - 889963-PKR5611SI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PKR5611SI
889963-PKR5611SI
Power Supplies Board Mount DCDC Converters - PKR5611SI 889963-PKR5611SI
Manufacturer: Flex Power Modules Win Source Part Number: 889963-PKR5611SI Series: PKR 5000 (11W) Operating Temperature Range: -45°C ~ 110°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 5V - - - 1.2A 18V - 75V Input Package: Tray Package: 18-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PKR561 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 3 (168 Hours) HTSUS: 8504.40.9580

Manufacturer: Flex Power Modules
Win Source Part Number: 889963-PKR5611SI
Series: PKR 5000 (11W)
Operating Temperature Range: -45°C ~ 110°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 5V - - - 1.2A 18V - 75V Input
Package: Tray
Package: 18-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PKR561
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 150
MSL Level: 3 (168 Hours)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 889963-PKR5611SI
Product Name Power Supplies Board Mount DCDC Converters - PKR5611SI
Package Type Other; 18-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1.6 in
Input Voltage 36 volts
View Details
Buck 25A Step-Down DC-DC Converter IC - 739-IR3447MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 21 volts
View Details
UC1844 Current Mode PWM Controller - 5962-8670403PA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers