Flex Power Modules Power Supplies - Board Mount - DC DC Converters PKR5510SI

Description
Win Source Part Number: 1181533-PKR5510SI Category: Power Supplies - Board Mount>DC DC Converters Series: PKR 5000 (11W) Type: Isolated Module Features: Adjustable Output, Remote On/Off Package: Tape & Reel (TR) Applications: ITE (Commercial) Standard Package: 150 Mounting: SMD (SMT) Power (Watts): 5 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 81% Package / Case: 18-SMD Module Temperature Range - Operating: -45°C ~ 110°C (With Derating) Dimension: 1.88" L x 1.11" W x 0.31" H (47.8mm x 28.1mm x 8.0mm) Alternative Parts (Cross-Reference): PKR 5510 SI; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-PKR5510SITR Base Product Number: PKR551 Product Status: Obsolete Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1181533-PKR5510SI Category: Power Supplies - Board Mount>DC DC Converters Series: PKR 5000 (11W) Type: Isolated Module Features: Adjustable Output, Remote On/Off Package: Tape & Reel (TR) Applications: ITE (Commercial) Standard Package: 150 Mounting: SMD (SMT) Power (Watts): 5 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 81% Package / Case: 18-SMD Module Temperature Range - Operating: -45°C ~ 110°C (With Derating) Dimension: 1.88" L x 1.11" W x 0.31" H (47.8mm x 28.1mm x 8.0mm) Alternative Parts (Cross-Reference): PKR 5510 SI; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-PKR5510SITR Base Product Number: PKR551 Product Status: Obsolete Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1181533-PKR5510SI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1181533-PKR5510SI
Power Supplies - Board Mount - DC DC Converters 1181533-PKR5510SI
Win Source Part Number: 1181533-PKR5510SI Category: Power Supplies - Board Mount>DC DC Converters Series: PKR 5000 (11W) Type: Isolated Module Features: Adjustable Output, Remote On/Off Package: Tape & Reel (TR) Applications: ITE (Commercial) Standard Package: 150 Mounting: SMD (SMT) Power (Watts): 5 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 81% Package / Case: 18-SMD Module Temperature Range - Operating: -45°C ~ 110°C (With Derating) Dimension: 1.88" L x 1.11" W x 0.31" H (47.8mm x 28.1mm x 8.0mm) Alternative Parts (Cross-Reference): PKR 5510 SI; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-PKR5510SITR Base Product Number: PKR551 Product Status: Obsolete Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1

Win Source Part Number: 1181533-PKR5510SI
Category: Power Supplies - Board Mount>DC DC Converters
Series: PKR 5000 (11W)
Type: Isolated Module
Features: Adjustable Output, Remote On/Off
Package: Tape & Reel (TR)
Applications: ITE (Commercial)
Standard Package: 150
Mounting: SMD (SMT)
Power (Watts): 5 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Efficiency: 81%
Package / Case: 18-SMD Module
Temperature Range - Operating: -45°C ~ 110°C (With Derating)
Dimension: 1.88" L x 1.11" W x 0.31" H (47.8mm x 28.1mm x 8.0mm)
Alternative Parts (Cross-Reference): PKR 5510 SI;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Flex Power Modules
Other Names: 2166-PKR5510SITR
Base Product Number: PKR551
Product Status: Obsolete
Approval Agency: CB, CSA, IEC, TUV, UL
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1181533-PKR5510SI
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
DC-DC Converters - 1226208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 75 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details