Flex Power Modules Power Supplies Board Mount DCDC Converters - PKR4919BSI PKR4919BSI

Description
Manufacturer: Flex Power Modules Win Source Part Number: 810848-PKR4919BSI Packaging: Reel Type: Isolated Module Mounting Style: SMD Features: Adjustable Output, Remote On/Off Applications: ITE (Commercial) Power (Watts): 11W Control Features: Enable, Active Low Voltage - Isolation: 1.5kV Number of Outputs: 1 Voltage - Input (Min): 36V Voltage - Output 1: 2.5V Efficiency: 85% Temperature Range - Operating: -45°C ~ 110°C (With Derating) Dimension: 1.88" L x 1.11" W x 0.31" H (47.8mm x 28.1mm x 8.0mm) Maximum Input Voltage: 75V Manufacturer Package: 18-SMD Module Current - Output (Maximum): 4.4A Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 150 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Flex Power Modules Win Source Part Number: 810848-PKR4919BSI Packaging: Reel Type: Isolated Module Mounting Style: SMD Features: Adjustable Output, Remote On/Off Applications: ITE (Commercial) Power (Watts): 11W Control Features: Enable, Active Low Voltage - Isolation: 1.5kV Number of Outputs: 1 Voltage - Input (Min): 36V Voltage - Output 1: 2.5V Efficiency: 85% Temperature Range - Operating: -45°C ~ 110°C (With Derating) Dimension: 1.88" L x 1.11" W x 0.31" H (47.8mm x 28.1mm x 8.0mm) Maximum Input Voltage: 75V Manufacturer Package: 18-SMD Module Current - Output (Maximum): 4.4A Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 150 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PKR4919BSI - 810848-PKR4919BSI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PKR4919BSI
810848-PKR4919BSI
Power Supplies Board Mount DCDC Converters - PKR4919BSI 810848-PKR4919BSI
Manufacturer: Flex Power Modules Win Source Part Number: 810848-PKR4919BSI Packaging: Reel Type: Isolated Module Mounting Style: SMD Features: Adjustable Output, Remote On/Off Applications: ITE (Commercial) Power (Watts): 11W Control Features: Enable, Active Low Voltage - Isolation: 1.5kV Number of Outputs: 1 Voltage - Input (Min): 36V Voltage - Output 1: 2.5V Efficiency: 85% Temperature Range - Operating: -45°C ~ 110°C (With Derating) Dimension: 1.88" L x 1.11" W x 0.31" H (47.8mm x 28.1mm x 8.0mm) Maximum Input Voltage: 75V Manufacturer Package: 18-SMD Module Current - Output (Maximum): 4.4A Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 150 MSL Level: 3 (168 Hours)

Manufacturer: Flex Power Modules
Win Source Part Number: 810848-PKR4919BSI
Packaging: Reel
Type: Isolated Module
Mounting Style: SMD
Features: Adjustable Output, Remote On/Off
Applications: ITE (Commercial)
Power (Watts): 11W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5kV
Number of Outputs: 1
Voltage - Input (Min): 36V
Voltage - Output 1: 2.5V
Efficiency: 85%
Temperature Range - Operating: -45°C ~ 110°C (With Derating)
Dimension: 1.88" L x 1.11" W x 0.31" H (47.8mm x 28.1mm x 8.0mm)
Maximum Input Voltage: 75V
Manufacturer Package: 18-SMD Module
Current - Output (Maximum): 4.4A
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 150
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 810848-PKR4919BSI
Product Name Power Supplies Board Mount DCDC Converters - PKR4919BSI
Package Type Other; 18-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

LM25115 42V, Secondary Side Post Regulator/Synchronous Buck Controller - LM25115MT/NOPB - Texas Instruments
Specs
Package Type Other; TSSOP,WSON
Features Thermal Shutdown Protection; Frequency Synchronization,Synchronization Pin,Thermal Shutdown,Soft Start
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
DC-DC Converters - 1228570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 18 volts
View Details
TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details