Manufacturer: Flex Power Modules
Win Source Part Number: 889962-PKR4910ASI
Series: PKR 4000A (15W)
Operating Temperature Range: -45°C ~ 110°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 3.3V - - - 3A 36V - 75V Input
Package: 18-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: PKR491
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 150
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 889962-PKR4910ASI |
| Product Name | Power Supplies Board Mount DCDC Converters - PKR4910ASI |
| Package Type | Other; Reel - TR |