Flex Power Modules Power Supplies Board Mount DCDC Converters - PKR4221ASI PKR4221ASI

Description
Manufacturer: Flex Power Modules Win Source Part Number: 930680-PKR4221ASI Series: PKR 4000A (15W) Operating Temperature Range: -45°C ~ 110°C (With Derating) Features: Isolated Module DC DC Converter 2 Output 12V -12V - - 620mA, 620mA 36V - 75V Input Package: 18-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: PKR422 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Flex Power Modules Win Source Part Number: 930680-PKR4221ASI Series: PKR 4000A (15W) Operating Temperature Range: -45°C ~ 110°C (With Derating) Features: Isolated Module DC DC Converter 2 Output 12V -12V - - 620mA, 620mA 36V - 75V Input Package: 18-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: PKR422 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PKR4221ASI - 930680-PKR4221ASI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PKR4221ASI
930680-PKR4221ASI
Power Supplies Board Mount DCDC Converters - PKR4221ASI 930680-PKR4221ASI
Manufacturer: Flex Power Modules Win Source Part Number: 930680-PKR4221ASI Series: PKR 4000A (15W) Operating Temperature Range: -45°C ~ 110°C (With Derating) Features: Isolated Module DC DC Converter 2 Output 12V -12V - - 620mA, 620mA 36V - 75V Input Package: 18-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: PKR422 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580

Manufacturer: Flex Power Modules
Win Source Part Number: 930680-PKR4221ASI
Series: PKR 4000A (15W)
Operating Temperature Range: -45°C ~ 110°C (With Derating)
Features: Isolated Module DC DC Converter 2 Output 12V -12V - - 620mA, 620mA 36V - 75V Input
Package: 18-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: PKR422
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 930680-PKR4221ASI
Product Name Power Supplies Board Mount DCDC Converters - PKR4221ASI
Package Type Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
DCH010505D Miniature, 1W, 3kVDC Isolated DC/DC Converters - DCH010505DN7 - Texas Instruments
Specs
Package Type Other; SIP MODULE
Features Dual Output,Unregulated,1W,3kV Isolation
Output Voltage 4.5 to 5.5 volts
View Details
3 suppliers