Manufacturer: Flex Power Modules
Win Source Part Number: 930678-PKR4110BSI
Series: PKR 4000B (15W)
Operating Temperature Range: -45°C ~ 110°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 3.3V - - - 4.5A 36V - 75V Input
Package: Reel - TR
Package: 18-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: 3 (168 Hours)
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 930678-PKR4110BSI |
| Product Name | Power Supplies Board Mount DCDC Converters - PKR4110BSI |
| Package Type | Other; 18-SMD Module |