Flex Power Modules Power Supplies Board Mount DCDC Converters - PKR2610ASI PKR2610ASI

Description
Manufacturer: Flex Power Modules Win Source Part Number: 930677-PKR2610ASI Series: PKR 2000A (15W) Operating Temperature Range: -45°C ~ 110°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 3.3V - - - 2A 18V - 36V Input Package: 18-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: PKR261 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Flex Power Modules Win Source Part Number: 930677-PKR2610ASI Series: PKR 2000A (15W) Operating Temperature Range: -45°C ~ 110°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 3.3V - - - 2A 18V - 36V Input Package: 18-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: PKR261 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PKR2610ASI - 930677-PKR2610ASI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PKR2610ASI
930677-PKR2610ASI
Power Supplies Board Mount DCDC Converters - PKR2610ASI 930677-PKR2610ASI
Manufacturer: Flex Power Modules Win Source Part Number: 930677-PKR2610ASI Series: PKR 2000A (15W) Operating Temperature Range: -45°C ~ 110°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 3.3V - - - 2A 18V - 36V Input Package: 18-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: PKR261 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580

Manufacturer: Flex Power Modules
Win Source Part Number: 930677-PKR2610ASI
Series: PKR 2000A (15W)
Operating Temperature Range: -45°C ~ 110°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 3.3V - - - 2A 18V - 36V Input
Package: 18-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: PKR261
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 930677-PKR2610ASI
Product Name Power Supplies Board Mount DCDC Converters - PKR2610ASI
Package Type Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1240980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 7
Input Voltage 26.4 volts
View Details
5 V, 1.2 A PWM Step-Down DC/DC Converter - ACT8310 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.2 amps
View Details
Dual Step-Down DC-DC Converter - SKY87222 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN,17L
Output Voltage 0.6000 volts
Input Voltage 2.8 to 5 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details