Flex Power Modules Power Supplies Board Mount DCDC Converters - PKR2113ASI PKR2113ASI

Description
Manufacturer: Flex Power Modules Win Source Part Number: 889960-PKR2113ASI Series: PKR 2000A (15W) Operating Temperature Range: -45°C ~ 110°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 12V - - - 1A 18V - 36V Input Package: 18-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: PKR211 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Flex Power Modules Win Source Part Number: 889960-PKR2113ASI Series: PKR 2000A (15W) Operating Temperature Range: -45°C ~ 110°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 12V - - - 1A 18V - 36V Input Package: 18-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: PKR211 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PKR2113ASI - 889960-PKR2113ASI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PKR2113ASI
889960-PKR2113ASI
Power Supplies Board Mount DCDC Converters - PKR2113ASI 889960-PKR2113ASI
Manufacturer: Flex Power Modules Win Source Part Number: 889960-PKR2113ASI Series: PKR 2000A (15W) Operating Temperature Range: -45°C ~ 110°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 12V - - - 1A 18V - 36V Input Package: 18-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: PKR211 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580

Manufacturer: Flex Power Modules
Win Source Part Number: 889960-PKR2113ASI
Series: PKR 2000A (15W)
Operating Temperature Range: -45°C ~ 110°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 12V - - - 1A 18V - 36V Input
Package: 18-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: PKR211
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 150
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 889960-PKR2113ASI
Product Name Power Supplies Board Mount DCDC Converters - PKR2113ASI
Package Type Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

DCP020505 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020505UE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts
View Details
3 suppliers
Specs
Package Type Other; Tape & Reel (TR)
View Details
DC-DC Converters - 1227236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details