Flex Power Modules Power Supplies Board Mount DCDC Converters - PKR2111ASI PKR2111ASI

Description
Manufacturer: Flex Power Modules Win Source Part Number: 811548-PKR2111ASI Packaging: Reel Type: Isolated Module Mounting Style: SMD Features: Adjustable Output, Remote On/Off Applications: ITE (Commercial) Power (Watts): 10W Control Features: Enable, Active Low Voltage - Isolation: 1.5kV Number of Outputs: 1 Voltage - Input (Min): 18V Voltage - Output 1: 5V Efficiency: 85% Temperature Range - Operating: -45°C ~ 110°C (With Derating) Dimension: 1.88" L x 1.11" W x 0.31" H (47.8mm x 28.1mm x 8.0mm) Maximum Input Voltage: 36V Manufacturer Package: 18-SMD Module Current - Output (Maximum): 2A Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 150 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Flex Power Modules Win Source Part Number: 811548-PKR2111ASI Packaging: Reel Type: Isolated Module Mounting Style: SMD Features: Adjustable Output, Remote On/Off Applications: ITE (Commercial) Power (Watts): 10W Control Features: Enable, Active Low Voltage - Isolation: 1.5kV Number of Outputs: 1 Voltage - Input (Min): 18V Voltage - Output 1: 5V Efficiency: 85% Temperature Range - Operating: -45°C ~ 110°C (With Derating) Dimension: 1.88" L x 1.11" W x 0.31" H (47.8mm x 28.1mm x 8.0mm) Maximum Input Voltage: 36V Manufacturer Package: 18-SMD Module Current - Output (Maximum): 2A Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 150 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PKR2111ASI - 811548-PKR2111ASI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PKR2111ASI
811548-PKR2111ASI
Power Supplies Board Mount DCDC Converters - PKR2111ASI 811548-PKR2111ASI
Manufacturer: Flex Power Modules Win Source Part Number: 811548-PKR2111ASI Packaging: Reel Type: Isolated Module Mounting Style: SMD Features: Adjustable Output, Remote On/Off Applications: ITE (Commercial) Power (Watts): 10W Control Features: Enable, Active Low Voltage - Isolation: 1.5kV Number of Outputs: 1 Voltage - Input (Min): 18V Voltage - Output 1: 5V Efficiency: 85% Temperature Range - Operating: -45°C ~ 110°C (With Derating) Dimension: 1.88" L x 1.11" W x 0.31" H (47.8mm x 28.1mm x 8.0mm) Maximum Input Voltage: 36V Manufacturer Package: 18-SMD Module Current - Output (Maximum): 2A Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 150 MSL Level: 3 (168 Hours)

Manufacturer: Flex Power Modules
Win Source Part Number: 811548-PKR2111ASI
Packaging: Reel
Type: Isolated Module
Mounting Style: SMD
Features: Adjustable Output, Remote On/Off
Applications: ITE (Commercial)
Power (Watts): 10W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5kV
Number of Outputs: 1
Voltage - Input (Min): 18V
Voltage - Output 1: 5V
Efficiency: 85%
Temperature Range - Operating: -45°C ~ 110°C (With Derating)
Dimension: 1.88" L x 1.11" W x 0.31" H (47.8mm x 28.1mm x 8.0mm)
Maximum Input Voltage: 36V
Manufacturer Package: 18-SMD Module
Current - Output (Maximum): 2A
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 150
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 811548-PKR2111ASI
Product Name Power Supplies Board Mount DCDC Converters - PKR2111ASI
Package Type Other; 18-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 10V 36V 12V Step-Down DC-DC Converter IC - 739-ACT4523AYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 36 volts
View Details
DC-DC Converters - 1226956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details
Buck 2.5A Step-Down DC-DC Converter IC - 739-AAT2153IVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details