Manufacturer: Flex Power Modules
Win Source Part Number: 930676-PKM4613NHPI
Series: PKM4000NH (600W)
Operating Temperature Range: -40°C ~ 125°C (With Derating)
Features: Intermediate Bus Converter DC DC Converter Output 12V - - - 50A 36V - 75V Input
Package: Quarter Brick
Package: Tray
Mounting: Through Hole
Family Name: PKM461
Categories: Power Supplies - Board Mount
Case / Package: Quarter Brick
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 930676-PKM4613NHPI |
| Product Name | Power Supplies Board Mount DCDC Converters - PKM4613NHPI |
| Package Type | Other; Quarter Brick |