Flex Power Modules Power Supplies - Board Mount - DC DC Converters PKM4516ZEPI

Description
Win Source Part Number: 1008807-PKM4516ZEPI Category: Power Supplies - Board Mount>DC DC Converters Series: PKM 4516ZE (50W) Type: Isolated Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tray Applications: ITE (Commercial) Standard Package: 200 Power (Watts): 50 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2.1A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 24V Efficiency: 89% Mounting Type: Through Hole Package / Case: Quarter Brick Supplier Device Package: Quarter Brick Temperature Range - Operating: -40°C ~ 110°C (With Derating) Dimension: 2.28" L x 1.45" W x 0.33" H (57.9mm x 36.8mm x 8.5mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-PKM4516ZEPI,PKM 4516ZE PI Product Status: Obsolete Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1008807-PKM4516ZEPI Category: Power Supplies - Board Mount>DC DC Converters Series: PKM 4516ZE (50W) Type: Isolated Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tray Applications: ITE (Commercial) Standard Package: 200 Power (Watts): 50 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2.1A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 24V Efficiency: 89% Mounting Type: Through Hole Package / Case: Quarter Brick Supplier Device Package: Quarter Brick Temperature Range - Operating: -40°C ~ 110°C (With Derating) Dimension: 2.28" L x 1.45" W x 0.33" H (57.9mm x 36.8mm x 8.5mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-PKM4516ZEPI,PKM 4516ZE PI Product Status: Obsolete Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1008807-PKM4516ZEPI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1008807-PKM4516ZEPI
Power Supplies - Board Mount - DC DC Converters 1008807-PKM4516ZEPI
Win Source Part Number: 1008807-PKM4516ZEPI Category: Power Supplies - Board Mount>DC DC Converters Series: PKM 4516ZE (50W) Type: Isolated Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tray Applications: ITE (Commercial) Standard Package: 200 Power (Watts): 50 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2.1A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 24V Efficiency: 89% Mounting Type: Through Hole Package / Case: Quarter Brick Supplier Device Package: Quarter Brick Temperature Range - Operating: -40°C ~ 110°C (With Derating) Dimension: 2.28" L x 1.45" W x 0.33" H (57.9mm x 36.8mm x 8.5mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-PKM4516ZEPI,PKM 4516ZE PI Product Status: Obsolete Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1

Win Source Part Number: 1008807-PKM4516ZEPI
Category: Power Supplies - Board Mount>DC DC Converters
Series: PKM 4516ZE (50W)
Type: Isolated Module
Features: Adjustable Output, Remote On/Off, Remote Sense
Package: Tray
Applications: ITE (Commercial)
Standard Package: 200
Power (Watts): 50 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 2.1A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 24V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: Quarter Brick
Supplier Device Package: Quarter Brick
Temperature Range - Operating: -40°C ~ 110°C (With Derating)
Dimension: 2.28" L x 1.45" W x 0.33" H (57.9mm x 36.8mm x 8.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Flex Power Modules
Other Names: 2166-PKM4516ZEPI,PKM 4516ZE PI
Product Status: Obsolete
Approval Agency: CB, CSA, IEC, TUV, UL
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1008807-PKM4516ZEPI
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details
40 V, 3 A, Active CC, High-Efficiency Step-Down Converter - ACT4533B - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 10 to 40 volts
IOUT 3.5 amps
View Details
DC-DC Converters - 1228099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details