Manufacturer: Flex Power Modules
Category: Power Supplies - Board Mount DC DC Converters
Series: PKM4516AD (504W)
Package: Tray
Product Status: Active
Type: Isolated Module
Number of Outputs: 1
Voltage - Isolation: 2.25 kV
Applications: ITE (Commercial)
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Name | Power Supplies - Board Mount DC DC Converters |
| Package Type | Other; Tray |