Flex Power Modules Power Supplies Board Mount DCDC Converters - PKM4510EPI PKM4510EPI

Description
Manufacturer: Flex Power Modules Win Source Part Number: 846857-PKM4510EPI Series: PKM 4000E (50W) Features: DC DC Converter 1 Output - Input Package: Tray Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: Not Applicable HTSUS: 8504.40.9580 Other Part Number: 2166-PKM4510EPI, PKM 4510E PI
Request a Quote Datasheet
Description
Manufacturer: Flex Power Modules Win Source Part Number: 846857-PKM4510EPI Series: PKM 4000E (50W) Features: DC DC Converter 1 Output - Input Package: Tray Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: Not Applicable HTSUS: 8504.40.9580 Other Part Number: 2166-PKM4510EPI, PKM 4510E PI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PKM4510EPI - 846857-PKM4510EPI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PKM4510EPI
846857-PKM4510EPI
Power Supplies Board Mount DCDC Converters - PKM4510EPI 846857-PKM4510EPI
Manufacturer: Flex Power Modules Win Source Part Number: 846857-PKM4510EPI Series: PKM 4000E (50W) Features: DC DC Converter 1 Output - Input Package: Tray Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: Not Applicable HTSUS: 8504.40.9580 Other Part Number: 2166-PKM4510EPI, PKM 4510E PI

Manufacturer: Flex Power Modules
Win Source Part Number: 846857-PKM4510EPI
Series: PKM 4000E (50W)
Features: DC DC Converter 1 Output - Input
Package: Tray
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Other Part Number: 2166-PKM4510EPI, PKM 4510E PI

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 846857-PKM4510EPI
Product Name Power Supplies Board Mount DCDC Converters - PKM4510EPI
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC to DC Converter - AAT1219IWP-1-5.0-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.5000 amps
View Details
1.2A Boost DC-DC Converter IC - 739-ACT6390MH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details
DC-DC Converters - 1231225P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details