Flex Power Modules Power Supplies Board Mount DCDC Converters - PKM4304PIHS PKM4304PIHS

Description
Manufacturer: Flex Power Modules Win Source Part Number: 812291-PKM4304PIHS Type: Isolated Module Mounting Style: Through Hole Features: Baseplate, Remote On/Off Applications: ITE (Commercial) Power (Watts): 396W Control Features: Enable, Active Low Voltage - Isolation: 1.5kV Number of Outputs: 1 Voltage - Input (Min): 40V Voltage - Output 1: 12V Efficiency: 96.7% Supplier Device Package: Quarter Brick Temperature Range - Operating: -40°C ~ 90°C (With Derating) Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) Maximum Input Voltage: 75V Manufacturer Package: Quarter Brick Current - Output (Maximum): 33A Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: Not Applicable
Request a Quote
Description
Manufacturer: Flex Power Modules Win Source Part Number: 812291-PKM4304PIHS Type: Isolated Module Mounting Style: Through Hole Features: Baseplate, Remote On/Off Applications: ITE (Commercial) Power (Watts): 396W Control Features: Enable, Active Low Voltage - Isolation: 1.5kV Number of Outputs: 1 Voltage - Input (Min): 40V Voltage - Output 1: 12V Efficiency: 96.7% Supplier Device Package: Quarter Brick Temperature Range - Operating: -40°C ~ 90°C (With Derating) Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) Maximum Input Voltage: 75V Manufacturer Package: Quarter Brick Current - Output (Maximum): 33A Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: Not Applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PKM4304PIHS - 812291-PKM4304PIHS - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PKM4304PIHS
812291-PKM4304PIHS
Power Supplies Board Mount DCDC Converters - PKM4304PIHS 812291-PKM4304PIHS
Manufacturer: Flex Power Modules Win Source Part Number: 812291-PKM4304PIHS Type: Isolated Module Mounting Style: Through Hole Features: Baseplate, Remote On/Off Applications: ITE (Commercial) Power (Watts): 396W Control Features: Enable, Active Low Voltage - Isolation: 1.5kV Number of Outputs: 1 Voltage - Input (Min): 40V Voltage - Output 1: 12V Efficiency: 96.7% Supplier Device Package: Quarter Brick Temperature Range - Operating: -40°C ~ 90°C (With Derating) Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) Maximum Input Voltage: 75V Manufacturer Package: Quarter Brick Current - Output (Maximum): 33A Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: Not Applicable

Manufacturer: Flex Power Modules
Win Source Part Number: 812291-PKM4304PIHS
Type: Isolated Module
Mounting Style: Through Hole
Features: Baseplate, Remote On/Off
Applications: ITE (Commercial)
Power (Watts): 396W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5kV
Number of Outputs: 1
Voltage - Input (Min): 40V
Voltage - Output 1: 12V
Efficiency: 96.7%
Supplier Device Package: Quarter Brick
Temperature Range - Operating: -40°C ~ 90°C (With Derating)
Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm)
Maximum Input Voltage: 75V
Manufacturer Package: Quarter Brick
Current - Output (Maximum): 33A
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: Not Applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 812291-PKM4304PIHS
Product Name Power Supplies Board Mount DCDC Converters - PKM4304PIHS
Package Type Other; Quarter Brick
Unlock Full Specs
to access all available technical data

Similar Products

Buck 6.5V 40V 1A Step-Down DC-DC Converter IC - 739-LM2675MX-12/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC N
Output Voltage 12 volts
Input Voltage 40 volts
View Details
2 suppliers
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details