Flex Power Modules Power Supplies Board Mount DCDC Converters - PKM4304PI PKM4304PI

Description
Manufacturer: Flex Power Modules Win Source Part Number: 889959-PKM4304PI Series: PKM 4304 (396W) Operating Temperature Range: -40°C ~ 90°C (With Derating) Features: Intermediate Bus Converter DC DC Converter 1 Output 12V - - - 33A 40V - 75V Input Package: Quarter Brick Package: Tray Mounting: Through Hole Family Name: PKM430 Categories: Power Supplies - Board Mount Case / Package: Quarter Brick ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Flex Power Modules Win Source Part Number: 889959-PKM4304PI Series: PKM 4304 (396W) Operating Temperature Range: -40°C ~ 90°C (With Derating) Features: Intermediate Bus Converter DC DC Converter 1 Output 12V - - - 33A 40V - 75V Input Package: Quarter Brick Package: Tray Mounting: Through Hole Family Name: PKM430 Categories: Power Supplies - Board Mount Case / Package: Quarter Brick ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PKM4304PI - 889959-PKM4304PI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PKM4304PI
889959-PKM4304PI
Power Supplies Board Mount DCDC Converters - PKM4304PI 889959-PKM4304PI
Manufacturer: Flex Power Modules Win Source Part Number: 889959-PKM4304PI Series: PKM 4304 (396W) Operating Temperature Range: -40°C ~ 90°C (With Derating) Features: Intermediate Bus Converter DC DC Converter 1 Output 12V - - - 33A 40V - 75V Input Package: Quarter Brick Package: Tray Mounting: Through Hole Family Name: PKM430 Categories: Power Supplies - Board Mount Case / Package: Quarter Brick ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580

Manufacturer: Flex Power Modules
Win Source Part Number: 889959-PKM4304PI
Series: PKM 4304 (396W)
Operating Temperature Range: -40°C ~ 90°C (With Derating)
Features: Intermediate Bus Converter DC DC Converter 1 Output 12V - - - 33A 40V - 75V Input
Package: Quarter Brick
Package: Tray
Mounting: Through Hole
Family Name: PKM430
Categories: Power Supplies - Board Mount
Case / Package: Quarter Brick
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 889959-PKM4304PI
Product Name Power Supplies Board Mount DCDC Converters - PKM4304PI
Package Type Other; Quarter Brick
Unlock Full Specs
to access all available technical data

Similar Products

Buck 0.5A Step-Down DC-DC Converter IC - 739-LTC1627CS8#TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 8.5 volts
IOUT 0.5000 amps
View Details
DC-DC Converters - 1226959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details
DCV010515D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010515DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
4 suppliers