Flex Power Modules Power Supplies - Board Mount - DC DC Converters PKM4213CPINBSP

Description
Win Source Part Number: 1085395-PKM4213CPINB SP Category: Power Supplies - Board Mount>DC DC Converters Series: PKM 4000C Type: Isolated Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tray Applications: ITE (Commercial) Standard Package: 120 Power (Watts): 204 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 17A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 94.4% Mounting Type: Through Hole Package / Case: Quarter Brick Supplier Device Package: Quarter Brick Temperature Range - Operating: -40°C ~ 110°C (With Derating) Dimension: 2.28" L x 1.45" W x 0.37" H (57.9mm x 36.8mm x 9.4mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-PKM4213CPINBSP Base Product Number: PKM421 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1085395-PKM4213CPINB SP Category: Power Supplies - Board Mount>DC DC Converters Series: PKM 4000C Type: Isolated Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tray Applications: ITE (Commercial) Standard Package: 120 Power (Watts): 204 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 17A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 94.4% Mounting Type: Through Hole Package / Case: Quarter Brick Supplier Device Package: Quarter Brick Temperature Range - Operating: -40°C ~ 110°C (With Derating) Dimension: 2.28" L x 1.45" W x 0.37" H (57.9mm x 36.8mm x 9.4mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-PKM4213CPINBSP Base Product Number: PKM421 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1085395-PKM4213CPINBSP - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1085395-PKM4213CPINBSP
Power Supplies - Board Mount - DC DC Converters 1085395-PKM4213CPINBSP
Win Source Part Number: 1085395-PKM4213CPINB SP Category: Power Supplies - Board Mount>DC DC Converters Series: PKM 4000C Type: Isolated Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tray Applications: ITE (Commercial) Standard Package: 120 Power (Watts): 204 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 17A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 94.4% Mounting Type: Through Hole Package / Case: Quarter Brick Supplier Device Package: Quarter Brick Temperature Range - Operating: -40°C ~ 110°C (With Derating) Dimension: 2.28" L x 1.45" W x 0.37" H (57.9mm x 36.8mm x 9.4mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-PKM4213CPINBSP Base Product Number: PKM421 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1

Win Source Part Number: 1085395-PKM4213CPINBSP
Category: Power Supplies - Board Mount>DC DC Converters
Series: PKM 4000C
Type: Isolated Module
Features: Adjustable Output, Remote On/Off, Remote Sense
Package: Tray
Applications: ITE (Commercial)
Standard Package: 120
Power (Watts): 204 W
Control Features: Enable, Active Low
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 17A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 94.4%
Mounting Type: Through Hole
Package / Case: Quarter Brick
Supplier Device Package: Quarter Brick
Temperature Range - Operating: -40°C ~ 110°C (With Derating)
Dimension: 2.28" L x 1.45" W x 0.37" H (57.9mm x 36.8mm x 9.4mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Flex Power Modules
Other Names: 2166-PKM4213CPINBSP
Base Product Number: PKM421
Approval Agency: CB, CSA, IEC, TUV, UL
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1085395-PKM4213CPINBSP
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC to DC Converter - AAT2510IWP-IG-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.4000 amps
View Details
2 suppliers
DC-DC Converters - 1226862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 3.3 volts
View Details
Buck Step-Down DC-DC Converter IC - 715-CHL8104-09CRT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details
DCP022415D Miniature, 2W Isolated Unregulated DC/DC Converters - DCP022415DU/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,2W
Output Voltage 14.25 to 15.75 volts
View Details
3 suppliers