Flex Power Modules Power Supplies Board Mount DCDC Converters - PKM4211CPINB PKM4211CPINB

Description
Manufacturer: Flex Power Modules Win Source Part Number: 930675-PKM4211CPINB Series: PKM 4000C (204W) Operating Temperature Range: -40°C ~ 110°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 5V - - - 40A 36V - 75V Input Package: Quarter Brick Package: Tray Mounting: Through Hole Family Name: PKM421 Categories: Power Supplies - Board Mount Case / Package: Quarter Brick ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 120 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Flex Power Modules Win Source Part Number: 930675-PKM4211CPINB Series: PKM 4000C (204W) Operating Temperature Range: -40°C ~ 110°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 5V - - - 40A 36V - 75V Input Package: Quarter Brick Package: Tray Mounting: Through Hole Family Name: PKM421 Categories: Power Supplies - Board Mount Case / Package: Quarter Brick ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 120 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PKM4211CPINB - 930675-PKM4211CPINB - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PKM4211CPINB
930675-PKM4211CPINB
Power Supplies Board Mount DCDC Converters - PKM4211CPINB 930675-PKM4211CPINB
Manufacturer: Flex Power Modules Win Source Part Number: 930675-PKM4211CPINB Series: PKM 4000C (204W) Operating Temperature Range: -40°C ~ 110°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 5V - - - 40A 36V - 75V Input Package: Quarter Brick Package: Tray Mounting: Through Hole Family Name: PKM421 Categories: Power Supplies - Board Mount Case / Package: Quarter Brick ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 120 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580

Manufacturer: Flex Power Modules
Win Source Part Number: 930675-PKM4211CPINB
Series: PKM 4000C (204W)
Operating Temperature Range: -40°C ~ 110°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 5V - - - 40A 36V - 75V Input
Package: Quarter Brick
Package: Tray
Mounting: Through Hole
Family Name: PKM421
Categories: Power Supplies - Board Mount
Case / Package: Quarter Brick
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 120
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 930675-PKM4211CPINB
Product Name Power Supplies Board Mount DCDC Converters - PKM4211CPINB
Package Type Other; Quarter Brick
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 30A Step-Down DC-DC Converter IC - 739-IR38165MTRPBFAUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 to 14 volts
Input Voltage 16 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details