Manufacturer: Flex Power Modules
Win Source Part Number: 889958-PKM4118LCPINB
Series: PKM 4000C (180W)
Operating Temperature Range: -40°C ~ 125°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 1.8V - - - 100A 36V - 75V Input
Package: Quarter Brick
Package: Tray
Mounting: Through Hole
Family Name: PKM411
Categories: Power Supplies - Board Mount
Case / Package: Quarter Brick
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 120
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 889958-PKM4118LCPINB |
| Product Name | Power Supplies Board Mount DCDC Converters - PKM4118LCPINB |
| Package Type | Other; Quarter Brick |