Win Source Part Number: 1198079-PKM2515EPI
Category: Power Supplies - Board Mount>DC DC Converters
Series: PKM 2000E (50W)
Type: Isolated Module
Features: Adjustable Output, Remote On/Off, Remote Sense
Package: Tray
Applications: ITE (Commercial)
Standard Package: 200
Power (Watts): 50 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 3.3A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Efficiency: 88%
Mounting Type: Through Hole
Package / Case: Quarter Brick
Supplier Device Package: Quarter Brick
Temperature Range - Operating: -40°C ~ 110°C (With Derating)
Dimension: 2.28" L x 1.45" W x 0.33" H (57.9mm x 36.8mm x 8.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Flex Power Modules
Other Names: 2166-PKM2515EPI
Product Status: Obsolete
Approval Agency: CB, CSA, IEC, TUV, UL
Standard Number: 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1198079-PKM2515EPI |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tray |