Flex Power Modules Power Supplies Board Mount DCDC Converters - PKM2513EPI PKM2513EPI

Description
Manufacturer: Flex Power Modules Win Source Part Number: 889957-PKM2513EPI Series: PKM 2000E (50W) Operating Temperature Range: -40°C ~ 110°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 12V - - - 4.2A 18V - 36V Input Package: Tray Package: Quarter Brick Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount Case / Package: Quarter Brick ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: Not Applicable HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Flex Power Modules Win Source Part Number: 889957-PKM2513EPI Series: PKM 2000E (50W) Operating Temperature Range: -40°C ~ 110°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 12V - - - 4.2A 18V - 36V Input Package: Tray Package: Quarter Brick Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount Case / Package: Quarter Brick ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: Not Applicable HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PKM2513EPI - 889957-PKM2513EPI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PKM2513EPI
889957-PKM2513EPI
Power Supplies Board Mount DCDC Converters - PKM2513EPI 889957-PKM2513EPI
Manufacturer: Flex Power Modules Win Source Part Number: 889957-PKM2513EPI Series: PKM 2000E (50W) Operating Temperature Range: -40°C ~ 110°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 12V - - - 4.2A 18V - 36V Input Package: Tray Package: Quarter Brick Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount Case / Package: Quarter Brick ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: Not Applicable HTSUS: 8504.40.9580

Manufacturer: Flex Power Modules
Win Source Part Number: 889957-PKM2513EPI
Series: PKM 2000E (50W)
Operating Temperature Range: -40°C ~ 110°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 12V - - - 4.2A 18V - 36V Input
Package: Tray
Package: Quarter Brick
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
Case / Package: Quarter Brick
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: Not Applicable
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 889957-PKM2513EPI
Product Name Power Supplies Board Mount DCDC Converters - PKM2513EPI
Package Type Other; Quarter Brick
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1238386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 15.5 volts
View Details
DC-DC Converters ICs - 2605198 - RS Components, Ltd.
Specs
Package Type Other; QFN
Output Voltage 4.3 volts
Input Voltage 6 volts
View Details
2 suppliers
DCR010505 Miniature, 1W Isolated Regulated DC/DC Converters - DCR010505U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
3 suppliers