Flex Power Modules Power Supplies - Board Mount - DC DC Converters PKM2511EPI

Description
Manufacturer: Flex Power Modules Win Source Part Number: 1335286-PKM2511EPI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tray Type: Isolated Module Features: Adjustable Output, Remote On/Off, Remote Sense Size / Dimension: 2.28" L x 1.45" W x 0.33" H (57.9mm x 36.8mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 200 Mounting: Through Hole Power (Watts): 50 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 87% Supplier Device Package: Quarter Brick Temperature Range - Operating: -40°C ~ 110°C (With Derating) Case / Package: Quarter Brick ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 2166-PKM2511EPI Product Status: Obsolete Approval Agency: CB, CSA, IEC, TUV, UL RoHS Status: ROHS3 Compliant Standard Number: 62368-1
Request a Quote Datasheet
Description
Manufacturer: Flex Power Modules Win Source Part Number: 1335286-PKM2511EPI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tray Type: Isolated Module Features: Adjustable Output, Remote On/Off, Remote Sense Size / Dimension: 2.28" L x 1.45" W x 0.33" H (57.9mm x 36.8mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 200 Mounting: Through Hole Power (Watts): 50 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 87% Supplier Device Package: Quarter Brick Temperature Range - Operating: -40°C ~ 110°C (With Derating) Case / Package: Quarter Brick ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 2166-PKM2511EPI Product Status: Obsolete Approval Agency: CB, CSA, IEC, TUV, UL RoHS Status: ROHS3 Compliant Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335286-PKM2511EPI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335286-PKM2511EPI
Power Supplies - Board Mount - DC DC Converters 1335286-PKM2511EPI
Manufacturer: Flex Power Modules Win Source Part Number: 1335286-PKM2511EPI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tray Type: Isolated Module Features: Adjustable Output, Remote On/Off, Remote Sense Size / Dimension: 2.28" L x 1.45" W x 0.33" H (57.9mm x 36.8mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 200 Mounting: Through Hole Power (Watts): 50 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 87% Supplier Device Package: Quarter Brick Temperature Range - Operating: -40°C ~ 110°C (With Derating) Case / Package: Quarter Brick ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 2166-PKM2511EPI Product Status: Obsolete Approval Agency: CB, CSA, IEC, TUV, UL RoHS Status: ROHS3 Compliant Standard Number: 62368-1

Manufacturer: Flex Power Modules
Win Source Part Number: 1335286-PKM2511EPI
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tray
Type: Isolated Module
Features: Adjustable Output, Remote On/Off, Remote Sense
Size / Dimension: 2.28" L x 1.45" W x 0.33" H (57.9mm x 36.8mm x 8.5mm)
Applications: ITE (Commercial)
Standard Package: 200
Mounting: Through Hole
Power (Watts): 50 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 87%
Supplier Device Package: Quarter Brick
Temperature Range - Operating: -40°C ~ 110°C (With Derating)
Case / Package: Quarter Brick
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 2166-PKM2511EPI
Product Status: Obsolete
Approval Agency: CB, CSA, IEC, TUV, UL
RoHS Status: ROHS3 Compliant
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335286-PKM2511EPI
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Quarter Brick
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details