Flex Power Modules Power Supplies - Board Mount DC DC Converters PKE3211PI

Description
Alternative Parts (Cross-Reference): Cross Category: Power Supplies - Board Mount DC DC Converters Manufacturer: Flex Power Modules Series: PKE 3000 (30W) Package: Tray Product Status: Active Type: Isolated Module Applications: ITE (Commercial) Features: Adjustable Output, Remote On/Off Operating Temperature: -40°C ~ 110°C (With Derating) Efficiency: 89.9%
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Category: Power Supplies - Board Mount DC DC Converters Manufacturer: Flex Power Modules Series: PKE 3000 (30W) Package: Tray Product Status: Active Type: Isolated Module Applications: ITE (Commercial) Features: Adjustable Output, Remote On/Off Operating Temperature: -40°C ~ 110°C (With Derating) Efficiency: 89.9%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Category: Power Supplies - Board Mount DC DC Converters Manufacturer: Flex Power Modules Series: PKE 3000 (30W) Package: Tray Product Status: Active Type: Isolated Module Applications: ITE (Commercial) Features: Adjustable Output, Remote On/Off Operating Temperature: -40°C ~ 110°C (With Derating) Efficiency: 89.9%

Alternative Parts (Cross-Reference): Cross
Category: Power Supplies - Board Mount DC DC Converters
Manufacturer: Flex Power Modules
Series: PKE 3000 (30W)
Package: Tray
Product Status: Active
Type: Isolated Module
Applications: ITE (Commercial)
Features: Adjustable Output, Remote On/Off
Operating Temperature: -40°C ~ 110°C (With Derating)
Efficiency: 89.9%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 9 volts
View Details
Buck 5V 3A 40V Step-Down DC-DC Converter IC - 739-LM2596S-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263-5
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers
Dual Step-Down DC-DC Converter - SKY87222 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN,17L
Output Voltage 0.6000 volts
Input Voltage 2.8 to 5 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 21 volts
View Details